Capital Lighting, Inc. P1706-647 Sconces-Single Glass 366990

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Bronze Patina Weight: 5.68 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Bronze Patina Weight: 5.68 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P1706-647 Sconces-Single Glass
366990
P1706-647 Sconces-Single Glass 366990
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Bronze Patina Weight: 5.68 Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Copper Bronze Patina
Weight: 5.68
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366990
Product Name P1706-647 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details