Capital Lighting, Inc. P5044-37B-L Sconces-Single Glass 366952

Description
PRODUCT DETAILS / SPECS Height: 4.75 Length 4.75 Extension: 4.25 Bulb Type: LED Qty: 48 Wattage: 22 Finish: Bronze Weight: 5.94 Product Name: Led Wall Sconce Category: Wall Sconce Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Height: 4.75 Length 4.75 Extension: 4.25 Bulb Type: LED Qty: 48 Wattage: 22 Finish: Bronze Weight: 5.94 Product Name: Led Wall Sconce Category: Wall Sconce Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P5044-37B-L Sconces-Single Glass
366952
P5044-37B-L Sconces-Single Glass 366952
PRODUCT DETAILS / SPECS Height: 4.75 Length 4.75 Extension: 4.25 Bulb Type: LED Qty: 48 Wattage: 22 Finish: Bronze Weight: 5.94 Product Name: Led Wall Sconce Category: Wall Sconce Glass: Etched Opal

PRODUCT DETAILS / SPECS
Height: 4.75
Length 4.75
Extension: 4.25
Bulb
Type: LED
Qty: 48
Wattage: 22
Finish: Bronze
Weight: 5.94
Product Name: Led Wall Sconce
Category: Wall Sconce
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366952
Product Name P5044-37B-L Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details