Capital Lighting, Inc. P4304-084 Lamps-Pharmacy-Floor 366943

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 49.75 Extension: 27 Bulb Type: LED Qty: 1 Wattage: 8 Finish: Nickel Weight: 16.02 Product Name: One Light Led Pharmacy Category: LED Pharmacy
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 49.75 Extension: 27 Bulb Type: LED Qty: 1 Wattage: 8 Finish: Nickel Weight: 16.02 Product Name: One Light Led Pharmacy Category: LED Pharmacy

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P4304-084 Lamps-Pharmacy-Floor
366943
P4304-084 Lamps-Pharmacy-Floor 366943
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 49.75 Extension: 27 Bulb Type: LED Qty: 1 Wattage: 8 Finish: Nickel Weight: 16.02 Product Name: One Light Led Pharmacy Category: LED Pharmacy

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 49.75
Extension: 27
Bulb
Type: LED
Qty: 1
Wattage: 8
Finish: Nickel
Weight: 16.02
Product Name: One Light Led Pharmacy
Category: LED Pharmacy

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366943
Product Name P4304-084 Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details