PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 13.25
Extension: 4
Bulb
Type: LED
Wattage: 10
Finish: Bronze
Weight: 4.27
Product Name: Led Wall Sconce
Category: Wall Sconce
Glass: Etched Opal
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 366928 |
| Product Name | P5040-37B-L Sconces-Single Glass |
| Application | Residential |