Capital Lighting, Inc. P6115-1-077 Bathroom Fixtures-Three Lights 366794

Description
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 4.5 Bulb Type: G16-1/2 Qty: 3 Wattage: 40 Finish: Chrome Weight: 4.64 Product Name: Three Light Bath Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 4.5 Bulb Type: G16-1/2 Qty: 3 Wattage: 40 Finish: Chrome Weight: 4.64 Product Name: Three Light Bath Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
P6115-1-077 Bathroom Fixtures-Three Lights
366794
P6115-1-077 Bathroom Fixtures-Three Lights 366794
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 4.5 Bulb Type: G16-1/2 Qty: 3 Wattage: 40 Finish: Chrome Weight: 4.64 Product Name: Three Light Bath Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Height: 6.50
Length 6.50
Extension: 4.5
Bulb
Type: G16-1/2
Qty: 3
Wattage: 40
Finish: Chrome
Weight: 4.64
Product Name: Three Light Bath
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366794
Product Name P6115-1-077 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details