Capital Lighting, Inc. Sconces-Single Candle 366684

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 15.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique White Product Name: One Light Sconce UPC: 842639012425 Category: Sconce Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 15.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique White Product Name: One Light Sconce UPC: 842639012425 Category: Sconce Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Candle - 366684 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Candle
366684
Sconces-Single Candle 366684
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 15.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique White Product Name: One Light Sconce UPC: 842639012425 Category: Sconce Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 15.00
Extension: 8
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique White
Product Name: One Light Sconce
UPC: 842639012425
Category: Sconce
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366684
Product Name Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details