PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 19.70
Length 19.70
Bulb
Type: Halogen
Qty: 2
Wattage: 75
Finish: White
Weight: 24.47
Product Name: Camhaven: White
UPC: 840506058590
Category: Fan-Uni
Safety Listing: Dry
Wire: 80``
Motor size: 172X17
Manufacturer's Warranty: Lifetime
Blade pitch: 14
Blade span: 52
Electricity Use: 67
Optional Control: No
Airflow Efficienty: 5813
Airflow Efficienty: 87
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 366586 |
| Product Name | FP8095WH Fans-Ceiling Fans |