Capital Lighting, Inc. 87-6775-51 Lamps-Table Lamps 366474

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.50 Bulb Type: Medium Wattage: 150 Finish: Splash Product Name: Table Lamp-Small
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.50 Bulb Type: Medium Wattage: 150 Finish: Splash Product Name: Table Lamp-Small

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
87-6775-51 Lamps-Table Lamps
366474
87-6775-51 Lamps-Table Lamps 366474
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.50 Bulb Type: Medium Wattage: 150 Finish: Splash Product Name: Table Lamp-Small

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 27.50
Bulb
Type: Medium
Wattage: 150
Finish: Splash
Product Name: Table Lamp-Small

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366474
Product Name 87-6775-51 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details