Capital Lighting, Inc. 87-6906-21 Lamps-Table Lamps 366445

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.50 Bulb Type: Medium Wattage: 150 Finish: Brown-Weave Product Name: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.50 Bulb Type: Medium Wattage: 150 Finish: Brown-Weave Product Name: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
87-6906-21 Lamps-Table Lamps
366445
87-6906-21 Lamps-Table Lamps 366445
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.50 Bulb Type: Medium Wattage: 150 Finish: Brown-Weave Product Name: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 31.50
Bulb
Type: Medium
Wattage: 150
Finish: Brown-Weave
Product Name: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366445
Product Name 87-6906-21 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details