Capital Lighting, Inc. 50115 Mini Pendants-Cable 366336

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 47.70 Length 47.70 Bulb Type: LED Wattage: 7.5 Finish: Bronze Category: Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 47.70 Length 47.70 Bulb Type: LED Wattage: 7.5 Finish: Bronze Category: Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
50115 Mini Pendants-Cable - 366336 - Capital Lighting, Inc.
Columbus, OH, USA
50115 Mini Pendants-Cable
366336
50115 Mini Pendants-Cable 366336
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 47.70 Length 47.70 Bulb Type: LED Wattage: 7.5 Finish: Bronze Category: Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 47.70
Length 47.70
Bulb
Type: LED
Wattage: 7.5
Finish: Bronze
Category: Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366336
Product Name 50115 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details