Capital Lighting, Inc. 50117 Sconces-Single Glass 366331

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Length 14.00 Extension: 5.5 Bulb Type: LED Finish: Bronze Category: Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Length 14.00 Extension: 5.5 Bulb Type: LED Finish: Bronze Category: Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
50117 Sconces-Single Glass - 366331 - Capital Lighting, Inc.
Columbus, OH, USA
50117 Sconces-Single Glass
366331
50117 Sconces-Single Glass 366331
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Length 14.00 Extension: 5.5 Bulb Type: LED Finish: Bronze Category: Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 14.00
Length 14.00
Extension: 5.5
Bulb
Type: LED
Finish: Bronze
Category: Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366331
Product Name 50117 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details