Capital Lighting, Inc. 10172JDT Lamps-Table Lamps 366288

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Jadeite Weight: 8.2 Product Name: One Light Table Lamp UPC: 014817484465 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Jadeite Weight: 8.2 Product Name: One Light Table Lamp UPC: 014817484465 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10172JDT Lamps-Table Lamps - 366288 - Capital Lighting, Inc.
Columbus, OH, USA
10172JDT Lamps-Table Lamps
366288
10172JDT Lamps-Table Lamps 366288
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Jadeite Weight: 8.2 Product Name: One Light Table Lamp UPC: 014817484465 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 27.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Jadeite
Weight: 8.2
Product Name: One Light Table Lamp
UPC: 014817484465
Category: Portable Lamps
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366288
Product Name 10172JDT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details