Capital Lighting, Inc. 10150AMM Lamps-Table Lamps 366222

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Aged Metal Medium Weight: 10 Product Name: One Light Table Lamp UPC: 014817483833 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Aged Metal Medium Weight: 10 Product Name: One Light Table Lamp UPC: 014817483833 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10150AMM Lamps-Table Lamps - 366222 - Capital Lighting, Inc.
Columbus, OH, USA
10150AMM Lamps-Table Lamps
366222
10150AMM Lamps-Table Lamps 366222
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Aged Metal Medium Weight: 10 Product Name: One Light Table Lamp UPC: 014817483833 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 32.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Aged Metal Medium
Weight: 10
Product Name: One Light Table Lamp
UPC: 014817483833
Category: Portable Lamps
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366222
Product Name 10150AMM Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2869538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details