Capital Lighting, Inc. 10136TBK Lamps-Table Lamps 366206

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Tole Black Weight: 5.28 Product Name: One Light Table Lamp UPC: 014817485424 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Tole Black Weight: 5.28 Product Name: One Light Table Lamp UPC: 014817485424 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10136TBK Lamps-Table Lamps - 366206 - Capital Lighting, Inc.
Columbus, OH, USA
10136TBK Lamps-Table Lamps
366206
10136TBK Lamps-Table Lamps 366206
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Tole Black Weight: 5.28 Product Name: One Light Table Lamp UPC: 014817485424 Category: Portable Lamps Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 23.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Tole Black
Weight: 5.28
Product Name: One Light Table Lamp
UPC: 014817485424
Category: Portable Lamps
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366206
Product Name 10136TBK Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details