Capital Lighting, Inc. N2335-OXB Foyer/Hall Lanterns-Glass w/Frame 366010

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 44.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Bronze Weight: 128.7 Product Name: Nine Light Pendant UPC: 840254019416 Category: Foyer Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 44.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Bronze Weight: 128.7 Product Name: Nine Light Pendant UPC: 840254019416 Category: Foyer Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
N2335-OXB Foyer/Hall Lanterns-Glass w/Frame - 366010 - Capital Lighting, Inc.
Columbus, OH, USA
N2335-OXB Foyer/Hall Lanterns-Glass w/Frame
366010
N2335-OXB Foyer/Hall Lanterns-Glass w/Frame 366010
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 44.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Bronze Weight: 128.7 Product Name: Nine Light Pendant UPC: 840254019416 Category: Foyer Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 44.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Bronze
Weight: 128.7
Product Name: Nine Light Pendant
UPC: 840254019416
Category: Foyer
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 366010
Product Name N2335-OXB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details