Capital Lighting, Inc. 2539-09-64 Mid. Chandeliers-Glass Up 365955

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 32.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Bordeaux Weight: 33.3 Product Name: Nine Light Chandelier UPC: 093185043306 Category: Chandeliers Glass: Tapioca Shipped Via: NO Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 32.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Bordeaux Weight: 33.3 Product Name: Nine Light Chandelier UPC: 093185043306 Category: Chandeliers Glass: Tapioca Shipped Via: NO Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2539-09-64 Mid. Chandeliers-Glass Up - 365955 - Capital Lighting, Inc.
Columbus, OH, USA
2539-09-64 Mid. Chandeliers-Glass Up
365955
2539-09-64 Mid. Chandeliers-Glass Up 365955
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 32.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Bordeaux Weight: 33.3 Product Name: Nine Light Chandelier UPC: 093185043306 Category: Chandeliers Glass: Tapioca Shipped Via: NO Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 32.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Bordeaux
Weight: 33.3
Product Name: Nine Light Chandelier
UPC: 093185043306
Category: Chandeliers
Glass: Tapioca
Shipped Via: NO
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365955
Product Name 2539-09-64 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details