Capital Lighting, Inc. 42979OZ Sconces-Single Glass 365788

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2 Product Name: One Light Wall Fixture UPC: 783927370301 Category: Wall Fixtures Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2 Product Name: One Light Wall Fixture UPC: 783927370301 Category: Wall Fixtures Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
42979OZ Sconces-Single Glass - 365788 - Capital Lighting, Inc.
Columbus, OH, USA
42979OZ Sconces-Single Glass
365788
42979OZ Sconces-Single Glass 365788
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2 Product Name: One Light Wall Fixture UPC: 783927370301 Category: Wall Fixtures Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 11.25
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 2
Product Name: One Light Wall Fixture
UPC: 783927370301
Category: Wall Fixtures
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365788
Product Name 42979OZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details