Capital Lighting, Inc. 2555-01-55 Sconces-Single Glass 365774

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 13.75 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4.08 Product Name: One Light Wall Bracket UPC: 093185043320 Category: Wall Brackets Glass: White Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 13.75 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4.08 Product Name: One Light Wall Bracket UPC: 093185043320 Category: Wall Brackets Glass: White Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2555-01-55 Sconces-Single Glass - 365774 - Capital Lighting, Inc.
Columbus, OH, USA
2555-01-55 Sconces-Single Glass
365774
2555-01-55 Sconces-Single Glass 365774
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 13.75 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4.08 Product Name: One Light Wall Bracket UPC: 093185043320 Category: Wall Brackets Glass: White Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 13.75
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 4.08
Product Name: One Light Wall Bracket
UPC: 093185043320
Category: Wall Brackets
Glass: White Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365774
Product Name 2555-01-55 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details