Capital Lighting, Inc. 5141-03-32 Bathroom Fixtures-Three Lights 365766

Description
PRODUCT DETAILS / SPECS Height: 10.75 Length 10.75 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 9.8 Product Name: Three Light Bath Bracket UPC: 093185044136 Category: Bath & Vanity Glass: Square White Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 10.75 Length 10.75 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 9.8 Product Name: Three Light Bath Bracket UPC: 093185044136 Category: Bath & Vanity Glass: Square White Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5141-03-32 Bathroom Fixtures-Three Lights - 365766 - Capital Lighting, Inc.
Columbus, OH, USA
5141-03-32 Bathroom Fixtures-Three Lights
365766
5141-03-32 Bathroom Fixtures-Three Lights 365766
PRODUCT DETAILS / SPECS Height: 10.75 Length 10.75 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 9.8 Product Name: Three Light Bath Bracket UPC: 093185044136 Category: Bath & Vanity Glass: Square White Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 10.75
Length 10.75
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze
Weight: 9.8
Product Name: Three Light Bath Bracket
UPC: 093185044136
Category: Bath & Vanity
Glass: Square White Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365766
Product Name 5141-03-32 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details