Capital Lighting, Inc. 5161-02-32 Bathroom Fixtures-Two Lights 365747

Description
PRODUCT DETAILS / SPECS Height: 10.50 Length 10.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Weight: 5.94 Product Name: Two Light Bath Bracket UPC: 093185043665 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 10.50 Length 10.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Weight: 5.94 Product Name: Two Light Bath Bracket UPC: 093185043665 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5161-02-32 Bathroom Fixtures-Two Lights - 365747 - Capital Lighting, Inc.
Columbus, OH, USA
5161-02-32 Bathroom Fixtures-Two Lights
365747
5161-02-32 Bathroom Fixtures-Two Lights 365747
PRODUCT DETAILS / SPECS Height: 10.50 Length 10.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Weight: 5.94 Product Name: Two Light Bath Bracket UPC: 093185043665 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 10.50
Length 10.50
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Bronze
Weight: 5.94
Product Name: Two Light Bath Bracket
UPC: 093185043665
Category: Bath & Vanity
Glass: Umber Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365747
Product Name 5161-02-32 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details