Capital Lighting, Inc. 5161-03-32 Bathroom Fixtures-Three Lights 365744

Description
PRODUCT DETAILS / SPECS Height: 11.00 Length 11.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 9.02 Product Name: Three Light Bath Bracket UPC: 093185043672 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 11.00 Length 11.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 9.02 Product Name: Three Light Bath Bracket UPC: 093185043672 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5161-03-32 Bathroom Fixtures-Three Lights - 365744 - Capital Lighting, Inc.
Columbus, OH, USA
5161-03-32 Bathroom Fixtures-Three Lights
365744
5161-03-32 Bathroom Fixtures-Three Lights 365744
PRODUCT DETAILS / SPECS Height: 11.00 Length 11.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 9.02 Product Name: Three Light Bath Bracket UPC: 093185043672 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 11.00
Length 11.00
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze
Weight: 9.02
Product Name: Three Light Bath Bracket
UPC: 093185043672
Category: Bath & Vanity
Glass: Umber Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365744
Product Name 5161-03-32 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details