Capital Lighting, Inc. 2562-03-55 Semi-Flush Mts.-Drum Shade 365743

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 6.94 Product Name: Three Light Semi Flush Mount UPC: 093185043108 Category: Semi Flush Mounts Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 6.94 Product Name: Three Light Semi Flush Mount UPC: 093185043108 Category: Semi Flush Mounts Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2562-03-55 Semi-Flush Mts.-Drum Shade - 365743 - Capital Lighting, Inc.
Columbus, OH, USA
2562-03-55 Semi-Flush Mts.-Drum Shade
365743
2562-03-55 Semi-Flush Mts.-Drum Shade 365743
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 6.94 Product Name: Three Light Semi Flush Mount UPC: 093185043108 Category: Semi Flush Mounts Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 6.94
Product Name: Three Light Semi Flush Mount
UPC: 093185043108
Category: Semi Flush Mounts
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365743
Product Name 2562-03-55 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details