Capital Lighting, Inc. 5337CH Bathroom Fixtures-Three Lights 365715

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 0.2 Product Name: Three Light Bath Light UPC: 783927371742 Category: Bath Fixtures Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 0.2 Product Name: Three Light Bath Light UPC: 783927371742 Category: Bath Fixtures Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5337CH Bathroom Fixtures-Three Lights - 365715 - Capital Lighting, Inc.
Columbus, OH, USA
5337CH Bathroom Fixtures-Three Lights
365715
5337CH Bathroom Fixtures-Three Lights 365715
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 0.2 Product Name: Three Light Bath Light UPC: 783927371742 Category: Bath Fixtures Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 0.2
Product Name: Three Light Bath Light
UPC: 783927371742
Category: Bath Fixtures
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365715
Product Name 5337CH Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details