Capital Lighting, Inc. 49464BRZ Exterior -Wall Mount 365694

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Bronze Weight: 17 Product Name: Four Light Outdoor Fixture UPC: 783927381062 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Bronze Weight: 17 Product Name: Four Light Outdoor Fixture UPC: 783927381062 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49464BRZ Exterior -Wall Mount - 365694 - Capital Lighting, Inc.
Columbus, OH, USA
49464BRZ Exterior -Wall Mount
365694
49464BRZ Exterior -Wall Mount 365694
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Bronze Weight: 17 Product Name: Four Light Outdoor Fixture UPC: 783927381062 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Brushed Bronze
Weight: 17
Product Name: Four Light Outdoor Fixture
UPC: 783927381062
Category: Outdoor Wall Lanterns
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365694
Product Name 49464BRZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details