Capital Lighting, Inc. 69163 Sconces-Pocket 365673

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 13.00 Extension: 4 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 13.00 Extension: 4 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
69163 Sconces-Pocket - 365673 - Capital Lighting, Inc.
Columbus, OH, USA
69163 Sconces-Pocket
365673
69163 Sconces-Pocket 365673
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 13.00 Extension: 4 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 13.00
Extension: 4
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365673
Product Name 69163 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details