Capital Lighting, Inc. 380920CMO Fans-Light Kits 365658

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Coffee Mocha Weight: 3.8 Product Name: One Light Fan Light Kit UPC: 783927389785 Category: Fan Light Kits Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Coffee Mocha Weight: 3.8 Product Name: One Light Fan Light Kit UPC: 783927389785 Category: Fan Light Kits Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
380920CMO Fans-Light Kits - 365658 - Capital Lighting, Inc.
Columbus, OH, USA
380920CMO Fans-Light Kits
365658
380920CMO Fans-Light Kits 365658
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Coffee Mocha Weight: 3.8 Product Name: One Light Fan Light Kit UPC: 783927389785 Category: Fan Light Kits Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 4.50
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Coffee Mocha
Weight: 3.8
Product Name: One Light Fan Light Kit
UPC: 783927389785
Category: Fan Light Kits
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365658
Product Name 380920CMO Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details