PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 13.50
Bulb
Finish: Brushed Nickel
Weight: 25.3
Product Name: 52`` Sterling Manor BLD7
UPC: 783927380317
Category: Fans
Shipped Via: UPS
Safety Rating: cUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 365622 |
| Product Name | 339010NI7 Fans-Ceiling Fans |