Capital Lighting, Inc. 3P-80202-6-69 Foyer/Hall Lanterns-Open Frame 365594

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 37.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Pewter Weight: 9.24 Product Name: Six Light Foyer Lantern UPC: 822920233951 Category: Foyer Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 37.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Pewter Weight: 9.24 Product Name: Six Light Foyer Lantern UPC: 822920233951 Category: Foyer Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
3P-80202-6-69 Foyer/Hall Lanterns-Open Frame - 365594 - Capital Lighting, Inc.
Columbus, OH, USA
3P-80202-6-69 Foyer/Hall Lanterns-Open Frame
365594
3P-80202-6-69 Foyer/Hall Lanterns-Open Frame 365594
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 37.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Pewter Weight: 9.24 Product Name: Six Light Foyer Lantern UPC: 822920233951 Category: Foyer Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 20.25
Height: 37.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Pewter
Weight: 9.24
Product Name: Six Light Foyer Lantern
UPC: 822920233951
Category: Foyer
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365594
Product Name 3P-80202-6-69 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details