Capital Lighting, Inc. 5-5870-36 Exterior -Wall Mt./Flush 365590

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 11.00 Extension: 5.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Burnished Copper Weight: 7 Product Name: One Light Outdoor Wall Mount Lantern UPC: 822920236358 Category: Outdoor Glass: Lightly Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 11.00 Extension: 5.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Burnished Copper Weight: 7 Product Name: One Light Outdoor Wall Mount Lantern UPC: 822920236358 Category: Outdoor Glass: Lightly Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5-5870-36 Exterior -Wall Mt./Flush - 365590 - Capital Lighting, Inc.
Columbus, OH, USA
5-5870-36 Exterior -Wall Mt./Flush
365590
5-5870-36 Exterior -Wall Mt./Flush 365590
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 11.00 Extension: 5.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Burnished Copper Weight: 7 Product Name: One Light Outdoor Wall Mount Lantern UPC: 822920236358 Category: Outdoor Glass: Lightly Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 11.00
Extension: 5.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Burnished Copper
Weight: 7
Product Name: One Light Outdoor Wall Mount Lantern
UPC: 822920236358
Category: Outdoor
Glass: Lightly Seeded
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365590
Product Name 5-5870-36 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details