Capital Lighting, Inc. 5-6210-13 Exterior -Hanging 365573

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: English Bronze Weight: 6 Product Name: Two Light Outdoor Hanging Lantern UPC: 822920236419 Category: Outdoor Glass: Clear Bevel Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: English Bronze Weight: 6 Product Name: Two Light Outdoor Hanging Lantern UPC: 822920236419 Category: Outdoor Glass: Clear Bevel Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5-6210-13 Exterior -Hanging - 365573 - Capital Lighting, Inc.
Columbus, OH, USA
5-6210-13 Exterior -Hanging
365573
5-6210-13 Exterior -Hanging 365573
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: English Bronze Weight: 6 Product Name: Two Light Outdoor Hanging Lantern UPC: 822920236419 Category: Outdoor Glass: Clear Bevel Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: English Bronze
Weight: 6
Product Name: Two Light Outdoor Hanging Lantern
UPC: 822920236419
Category: Outdoor
Glass: Clear Bevel
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365573
Product Name 5-6210-13 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details