Capital Lighting, Inc. 7P-5485-1-55 Mini Pendants-Rod 365564

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 46.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Iron Weight: 3 Product Name: One Light Mini Pendant UPC: 822920236853 Category: Pendants Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 46.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Iron Weight: 3 Product Name: One Light Mini Pendant UPC: 822920236853 Category: Pendants Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
7P-5485-1-55 Mini Pendants-Rod - 365564 - Capital Lighting, Inc.
Columbus, OH, USA
7P-5485-1-55 Mini Pendants-Rod
365564
7P-5485-1-55 Mini Pendants-Rod 365564
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 46.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Iron Weight: 3 Product Name: One Light Mini Pendant UPC: 822920236853 Category: Pendants Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 46.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Aged Iron
Weight: 3
Product Name: One Light Mini Pendant
UPC: 822920236853
Category: Pendants
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365564
Product Name 7P-5485-1-55 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details