Capital Lighting, Inc. 8-4155-2-187 Bathroom Fixtures-Two Lights 365560

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 13.00 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Pewter Weight: 6 Product Name: Two Light Bath Bar UPC: 822920236723 Category: Bath Glass: White Frosted Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 13.00 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Pewter Weight: 6 Product Name: Two Light Bath Bar UPC: 822920236723 Category: Bath Glass: White Frosted Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
8-4155-2-187 Bathroom Fixtures-Two Lights - 365560 - Capital Lighting, Inc.
Columbus, OH, USA
8-4155-2-187 Bathroom Fixtures-Two Lights
365560
8-4155-2-187 Bathroom Fixtures-Two Lights 365560
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 13.00 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Pewter Weight: 6 Product Name: Two Light Bath Bar UPC: 822920236723 Category: Bath Glass: White Frosted Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 18.75
Height: 13.00
Extension: 6.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Pewter
Weight: 6
Product Name: Two Light Bath Bar
UPC: 822920236723
Category: Bath
Glass: White Frosted
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365560
Product Name 8-4155-2-187 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details