Capital Lighting, Inc. 43026AVI Mid. Chandeliers-Glass Up 365497

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.50 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Anvil Iron Weight: 13.5 Product Name: Four Light Chandelier UPC: 783927369862 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.50 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Anvil Iron Weight: 13.5 Product Name: Four Light Chandelier UPC: 783927369862 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
43026AVI Mid. Chandeliers-Glass Up - 365497 - Capital Lighting, Inc.
Columbus, OH, USA
43026AVI Mid. Chandeliers-Glass Up
365497
43026AVI Mid. Chandeliers-Glass Up 365497
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.50 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Anvil Iron Weight: 13.5 Product Name: Four Light Chandelier UPC: 783927369862 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 21.50
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Anvil Iron
Weight: 13.5
Product Name: Four Light Chandelier
UPC: 783927369862
Category: Chandeliers
Shipped Via: UPS
Safety Rating: ETL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365497
Product Name 43026AVI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details