Capital Lighting, Inc. 49461BRZ Exterior -Wall Mount 365488

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Brushed Bronze Weight: 2 Product Name: One Light Outdoor Fixture UPC: 783927369954 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Brushed Bronze Weight: 2 Product Name: One Light Outdoor Fixture UPC: 783927369954 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49461BRZ Exterior -Wall Mount - 365488 - Capital Lighting, Inc.
Columbus, OH, USA
49461BRZ Exterior -Wall Mount
365488
49461BRZ Exterior -Wall Mount 365488
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Brushed Bronze Weight: 2 Product Name: One Light Outdoor Fixture UPC: 783927369954 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 12.00
Bulb
Type: A-19
Qty: 1
Wattage: 75
Finish: Brushed Bronze
Weight: 2
Product Name: One Light Outdoor Fixture
UPC: 783927369954
Category: Outdoor Wall Lanterns
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365488
Product Name 49461BRZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details