Capital Lighting, Inc. 43166NI Foyer/Hall Lanterns-Open Frame 365467

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 40.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Brushed Nickel Weight: 17 Product Name: Eight Light Foyer Chain Hung UPC: 783927381765 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: ETL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 40.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Brushed Nickel Weight: 17 Product Name: Eight Light Foyer Chain Hung UPC: 783927381765 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: ETL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
43166NI Foyer/Hall Lanterns-Open Frame - 365467 - Capital Lighting, Inc.
Columbus, OH, USA
43166NI Foyer/Hall Lanterns-Open Frame
365467
43166NI Foyer/Hall Lanterns-Open Frame 365467
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 40.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Brushed Nickel Weight: 17 Product Name: Eight Light Foyer Chain Hung UPC: 783927381765 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: ETL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 40.75
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Brushed Nickel
Weight: 17
Product Name: Eight Light Foyer Chain Hung
UPC: 783927381765
Category: Foyer Chain Hung
Shipped Via: UPS
Safety Rating: ETL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365467
Product Name 43166NI Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details