Capital Lighting, Inc. 43174OZ Semi-Flush Mts.-Other 365439

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 12.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 5 Product Name: Three Light Semi Flush UPC: 783927382137 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 12.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 5 Product Name: Three Light Semi Flush UPC: 783927382137 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
43174OZ Semi-Flush Mts.-Other - 365439 - Capital Lighting, Inc.
Columbus, OH, USA
43174OZ Semi-Flush Mts.-Other
365439
43174OZ Semi-Flush Mts.-Other 365439
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 12.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 5 Product Name: Three Light Semi Flush UPC: 783927382137 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 12.50
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 5
Product Name: Three Light Semi Flush
UPC: 783927382137
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365439
Product Name 43174OZ Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details