Capital Lighting, Inc. 43179OZ Pendants-Bowl Style 365431

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 23.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 10.93 Product Name: Three Light Inverted Pendant UPC: 783927382243 Category: Inverted Pendants Shipped Via: UPS Safety Rating: ETL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 23.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 10.93 Product Name: Three Light Inverted Pendant UPC: 783927382243 Category: Inverted Pendants Shipped Via: UPS Safety Rating: ETL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
43179OZ Pendants-Bowl Style - 365431 - Capital Lighting, Inc.
Columbus, OH, USA
43179OZ Pendants-Bowl Style
365431
43179OZ Pendants-Bowl Style 365431
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 23.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 10.93 Product Name: Three Light Inverted Pendant UPC: 783927382243 Category: Inverted Pendants Shipped Via: UPS Safety Rating: ETL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 23.00
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 10.93
Product Name: Three Light Inverted Pendant
UPC: 783927382243
Category: Inverted Pendants
Shipped Via: UPS
Safety Rating: ETL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365431
Product Name 43179OZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details