Capital Lighting, Inc. 45364CLP Bathroom Fixtures-Three Lights 365401

Description
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Bulb Type: G-9 Qty: 3 Wattage: 50 Finish: Classic Pewter Weight: 5.5 Product Name: Three Light Bath Light UPC: 783927377768 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Bulb Type: G-9 Qty: 3 Wattage: 50 Finish: Classic Pewter Weight: 5.5 Product Name: Three Light Bath Light UPC: 783927377768 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45364CLP Bathroom Fixtures-Three Lights - 365401 - Capital Lighting, Inc.
Columbus, OH, USA
45364CLP Bathroom Fixtures-Three Lights
365401
45364CLP Bathroom Fixtures-Three Lights 365401
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Bulb Type: G-9 Qty: 3 Wattage: 50 Finish: Classic Pewter Weight: 5.5 Product Name: Three Light Bath Light UPC: 783927377768 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 9.50
Length 9.50
Bulb
Type: G-9
Qty: 3
Wattage: 50
Finish: Classic Pewter
Weight: 5.5
Product Name: Three Light Bath Light
UPC: 783927377768
Category: Bath Fixtures
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365401
Product Name 45364CLP Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details