Capital Lighting, Inc. 3232NI Foyer/Hall Lanterns-Open Frame 365385

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 34.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 10 Product Name: Three Light Foyer Chain Hung UPC: 783927147132 Category: Foyer Chain Hung Shipped Via: UPS Chain: 36 Parts Diagram: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 34.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 10 Product Name: Three Light Foyer Chain Hung UPC: 783927147132 Category: Foyer Chain Hung Shipped Via: UPS Chain: 36 Parts Diagram: 1

Suppliers

Company
Product
Description
Supplier Links
3232NI Foyer/Hall Lanterns-Open Frame - 365385 - Capital Lighting, Inc.
Columbus, OH, USA
3232NI Foyer/Hall Lanterns-Open Frame
365385
3232NI Foyer/Hall Lanterns-Open Frame 365385
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 34.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 10 Product Name: Three Light Foyer Chain Hung UPC: 783927147132 Category: Foyer Chain Hung Shipped Via: UPS Chain: 36 Parts Diagram: 1

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 34.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 10
Product Name: Three Light Foyer Chain Hung
UPC: 783927147132
Category: Foyer Chain Hung
Shipped Via: UPS
Chain: 36
Parts Diagram: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365385
Product Name 3232NI Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details