Capital Lighting, Inc. 10823NIS Semi-Flush Mts.-Bowl Style 365377

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 14.00 Bulb Type: G10q Qty: 1 Wattage: 40 Finish: Brushed Nickel Weight: 5 Product Name: One Light Semi Flush UPC: 783927298285 Category: Fluorescent Ceiling Glass: Satin-Etched Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 14.00 Bulb Type: G10q Qty: 1 Wattage: 40 Finish: Brushed Nickel Weight: 5 Product Name: One Light Semi Flush UPC: 783927298285 Category: Fluorescent Ceiling Glass: Satin-Etched Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
10823NIS Semi-Flush Mts.-Bowl Style - 365377 - Capital Lighting, Inc.
Columbus, OH, USA
10823NIS Semi-Flush Mts.-Bowl Style
365377
10823NIS Semi-Flush Mts.-Bowl Style 365377
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 14.00 Bulb Type: G10q Qty: 1 Wattage: 40 Finish: Brushed Nickel Weight: 5 Product Name: One Light Semi Flush UPC: 783927298285 Category: Fluorescent Ceiling Glass: Satin-Etched Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 14.00
Bulb
Type: G10q
Qty: 1
Wattage: 40
Finish: Brushed Nickel
Weight: 5
Product Name: One Light Semi Flush
UPC: 783927298285
Category: Fluorescent Ceiling
Glass: Satin-Etched
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365377
Product Name 10823NIS Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details