Capital Lighting, Inc. 15755WHT Landscape Ltg.-Deck & Patio 365363

Description
PRODUCT DETAILS / SPECS Width/Dia: 0.66 Height: 0.60 Length 0.60 Bulb Type: LED Qty: 9 Finish: Textured White Product Name: Nine Light Landscape Fixture UPC: 783927351027 Category: Landscape 12V Led Hardscape Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 0.66 Height: 0.60 Length 0.60 Bulb Type: LED Qty: 9 Finish: Textured White Product Name: Nine Light Landscape Fixture UPC: 783927351027 Category: Landscape 12V Led Hardscape Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15755WHT Landscape Ltg.-Deck & Patio - 365363 - Capital Lighting, Inc.
Columbus, OH, USA
15755WHT Landscape Ltg.-Deck & Patio
365363
15755WHT Landscape Ltg.-Deck & Patio 365363
PRODUCT DETAILS / SPECS Width/Dia: 0.66 Height: 0.60 Length 0.60 Bulb Type: LED Qty: 9 Finish: Textured White Product Name: Nine Light Landscape Fixture UPC: 783927351027 Category: Landscape 12V Led Hardscape Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 0.66
Height: 0.60
Length 0.60
Bulb
Type: LED
Qty: 9
Finish: Textured White
Product Name: Nine Light Landscape Fixture
UPC: 783927351027
Category: Landscape 12V Led Hardscape
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365363
Product Name 15755WHT Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details