Capital Lighting, Inc. 2286FDS Large Chandeliers-Glass Shade 365356

Description
PRODUCT DETAILS / SPECS Width/Dia: 59.50 Height: 69.00 Bulb Type: A-19 Qty: 21 Wattage: 100 Finish: Feldspar Weight: 379 Product Name: 21 Light Chandelier UPC: 783927181914 Category: Chandeliers Shipped Via: TRK Chain: 72 Parts Diagram: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 59.50 Height: 69.00 Bulb Type: A-19 Qty: 21 Wattage: 100 Finish: Feldspar Weight: 379 Product Name: 21 Light Chandelier UPC: 783927181914 Category: Chandeliers Shipped Via: TRK Chain: 72 Parts Diagram: 1

Suppliers

Company
Product
Description
Supplier Links
2286FDS Large Chandeliers-Glass Shade - 365356 - Capital Lighting, Inc.
Columbus, OH, USA
2286FDS Large Chandeliers-Glass Shade
365356
2286FDS Large Chandeliers-Glass Shade 365356
PRODUCT DETAILS / SPECS Width/Dia: 59.50 Height: 69.00 Bulb Type: A-19 Qty: 21 Wattage: 100 Finish: Feldspar Weight: 379 Product Name: 21 Light Chandelier UPC: 783927181914 Category: Chandeliers Shipped Via: TRK Chain: 72 Parts Diagram: 1

PRODUCT DETAILS / SPECS
Width/Dia: 59.50
Height: 69.00
Bulb
Type: A-19
Qty: 21
Wattage: 100
Finish: Feldspar
Weight: 379
Product Name: 21 Light Chandelier
UPC: 783927181914
Category: Chandeliers
Shipped Via: TRK
Chain: 72
Parts Diagram: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365356
Product Name 2286FDS Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details