Capital Lighting, Inc. 15807BBR Landscape Ltg.-Path & Spread 365318

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 27.00 Length 27.00 Bulb Type: LED Finish: Bronzed Brass Product Name: Landscape 12V Led Path/Spread UPC: 783927344739 Category: Landscape 12V Led Path/Spread Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 27.00 Length 27.00 Bulb Type: LED Finish: Bronzed Brass Product Name: Landscape 12V Led Path/Spread UPC: 783927344739 Category: Landscape 12V Led Path/Spread Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
15807BBR Landscape Ltg.-Path & Spread - 365318 - Capital Lighting, Inc.
Columbus, OH, USA
15807BBR Landscape Ltg.-Path & Spread
365318
15807BBR Landscape Ltg.-Path & Spread 365318
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 27.00 Length 27.00 Bulb Type: LED Finish: Bronzed Brass Product Name: Landscape 12V Led Path/Spread UPC: 783927344739 Category: Landscape 12V Led Path/Spread Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 27.00
Length 27.00
Bulb
Type: LED
Finish: Bronzed Brass
Product Name: Landscape 12V Led Path/Spread
UPC: 783927344739
Category: Landscape 12V Led Path/Spread
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365318
Product Name 15807BBR Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details