Capital Lighting, Inc. 15806BKT Landscape Ltg.-Path & Spread 365312

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.00 Length 23.00 Bulb Type: LED Finish: Textured Black Product Name: Landscape 12V Led Path/Spread UPC: 783927344807 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.00 Length 23.00 Bulb Type: LED Finish: Textured Black Product Name: Landscape 12V Led Path/Spread UPC: 783927344807 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15806BKT Landscape Ltg.-Path & Spread - 365312 - Capital Lighting, Inc.
Columbus, OH, USA
15806BKT Landscape Ltg.-Path & Spread
365312
15806BKT Landscape Ltg.-Path & Spread 365312
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.00 Length 23.00 Bulb Type: LED Finish: Textured Black Product Name: Landscape 12V Led Path/Spread UPC: 783927344807 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 23.00
Length 23.00
Bulb
Type: LED
Finish: Textured Black
Product Name: Landscape 12V Led Path/Spread
UPC: 783927344807
Category: Landscape 12V Led Path/Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365312
Product Name 15806BKT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details