Capital Lighting, Inc. 8P-2177-2-69 Bathroom Fixtures-Two Lights 365292

Description
PRODUCT DETAILS / SPECS Height: 9.75 Length 9.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Pewter Weight: 6 Product Name: Two Light Bath Bar UPC: 822920233807 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Height: 9.75 Length 9.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Pewter Weight: 6 Product Name: Two Light Bath Bar UPC: 822920233807 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
8P-2177-2-69 Bathroom Fixtures-Two Lights - 365292 - Capital Lighting, Inc.
Columbus, OH, USA
8P-2177-2-69 Bathroom Fixtures-Two Lights
365292
8P-2177-2-69 Bathroom Fixtures-Two Lights 365292
PRODUCT DETAILS / SPECS Height: 9.75 Length 9.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Pewter Weight: 6 Product Name: Two Light Bath Bar UPC: 822920233807 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Height: 9.75
Length 9.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Pewter
Weight: 6
Product Name: Two Light Bath Bar
UPC: 822920233807
Category: Bath
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365292
Product Name 8P-2177-2-69 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details