Capital Lighting, Inc. 8P-7215-3-13 Bathroom Fixtures-Three Lights 365273

Description
PRODUCT DETAILS / SPECS Height: 15.50 Length 15.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Bronze Weight: 13 Product Name: Three Light Bath Bar UPC: 822920234095 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Height: 15.50 Length 15.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Bronze Weight: 13 Product Name: Three Light Bath Bar UPC: 822920234095 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
8P-7215-3-13 Bathroom Fixtures-Three Lights - 365273 - Capital Lighting, Inc.
Columbus, OH, USA
8P-7215-3-13 Bathroom Fixtures-Three Lights
365273
8P-7215-3-13 Bathroom Fixtures-Three Lights 365273
PRODUCT DETAILS / SPECS Height: 15.50 Length 15.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Bronze Weight: 13 Product Name: Three Light Bath Bar UPC: 822920234095 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Height: 15.50
Length 15.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: English Bronze
Weight: 13
Product Name: Three Light Bath Bar
UPC: 822920234095
Category: Bath
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365273
Product Name 8P-7215-3-13 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details