PRODUCT DETAILS / SPECS
Width/Dia: 6.10
Height: 8.00
Bulb
Type: A15
Qty: 1
Wattage: 60
Finish: Burnished Steel
Product Name: One Light Sconce
Glass: Opal
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 365268 |
| Product Name | 204101-08-G236 Sconces-Single Glass |
| Application | Residential |