Capital Lighting, Inc. 1-6747-24-117 Large Chandeliers-Candle 365225

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 65.00 Bulb Type: Candelabra Qty: 24 Wattage: 60 Finish: Heritage Bronze Weight: 41 Product Name: 24 Light Chandelier UPC: 822920237225 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 65.00 Bulb Type: Candelabra Qty: 24 Wattage: 60 Finish: Heritage Bronze Weight: 41 Product Name: 24 Light Chandelier UPC: 822920237225 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
1-6747-24-117 Large Chandeliers-Candle - 365225 - Capital Lighting, Inc.
Columbus, OH, USA
1-6747-24-117 Large Chandeliers-Candle
365225
1-6747-24-117 Large Chandeliers-Candle 365225
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 65.00 Bulb Type: Candelabra Qty: 24 Wattage: 60 Finish: Heritage Bronze Weight: 41 Product Name: 24 Light Chandelier UPC: 822920237225 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 65.00
Bulb
Type: Candelabra
Qty: 24
Wattage: 60
Finish: Heritage Bronze
Weight: 41
Product Name: 24 Light Chandelier
UPC: 822920237225
Category: Chandeliers
Shipped Via: Truck
Safety Rating: UL, CUL
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365225
Product Name 1-6747-24-117 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details