Capital Lighting, Inc. 3694CST Semi-Flush Mts.-Bowl Style 365198

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Canyon Slate Weight: 8 Product Name: Two Light Ceiling Light UPC: 783927356428 Category: Ceiling Lights Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Canyon Slate Weight: 8 Product Name: Two Light Ceiling Light UPC: 783927356428 Category: Ceiling Lights Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
3694CST Semi-Flush Mts.-Bowl Style - 365198 - Capital Lighting, Inc.
Columbus, OH, USA
3694CST Semi-Flush Mts.-Bowl Style
365198
3694CST Semi-Flush Mts.-Bowl Style 365198
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Canyon Slate Weight: 8 Product Name: Two Light Ceiling Light UPC: 783927356428 Category: Ceiling Lights Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 15.00
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Canyon Slate
Weight: 8
Product Name: Two Light Ceiling Light
UPC: 783927356428
Category: Ceiling Lights
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365198
Product Name 3694CST Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details