Capital Lighting, Inc. 49355SS Exterior -Post/Pier Head 365186

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.80 Height: 17.00 Length 17.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Stainless Steel Weight: 8.8 Product Name: One Light Outdoor Fixture UPC: 783927349475 Category: Outdoor Post Lanterns Shipped Via: UPS Safety Rating: ETLW
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.80 Height: 17.00 Length 17.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Stainless Steel Weight: 8.8 Product Name: One Light Outdoor Fixture UPC: 783927349475 Category: Outdoor Post Lanterns Shipped Via: UPS Safety Rating: ETLW

Suppliers

Company
Product
Description
Supplier Links
49355SS Exterior -Post/Pier Head - 365186 - Capital Lighting, Inc.
Columbus, OH, USA
49355SS Exterior -Post/Pier Head
365186
49355SS Exterior -Post/Pier Head 365186
PRODUCT DETAILS / SPECS Width/Dia: 7.80 Height: 17.00 Length 17.00 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Stainless Steel Weight: 8.8 Product Name: One Light Outdoor Fixture UPC: 783927349475 Category: Outdoor Post Lanterns Shipped Via: UPS Safety Rating: ETLW

PRODUCT DETAILS / SPECS
Width/Dia: 7.80
Height: 17.00
Length 17.00
Bulb
Type: A21
Qty: 1
Wattage: 150
Finish: Stainless Steel
Weight: 8.8
Product Name: One Light Outdoor Fixture
UPC: 783927349475
Category: Outdoor Post Lanterns
Shipped Via: UPS
Safety Rating: ETLW

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365186
Product Name 49355SS Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details